Rochester Electronics Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 49
Product Name Notes
100 mA, 50 V, Schottky Barrier Diode, Low IR, Single CP
600V, 30A, 2.0V, TO-247(2-lead)Hyperf ast Rectifier
74ALS528 - Fuse Programmable Identity Comparators
74AS866A - 8-Bit Magnitude Comparators
74LS240 - Buffer/Driver
Amplifier
ANA LO PWR OP AMP DUAL
ANA LO-PWR/LO-NSE Dual OA
ANA LO-PWR/LO-NSE Dual OP AMP
ANA LO-V / R-R SNGL OP AMP
ANA OP AMP LO POWER
ANA OP AMP QUAD INT COM
ANA OP AMP SNGL NON COM
ANA OP AMP
ANALOG AMPLIFIERS
Analog Circuit, PDSO28
ANALOG COMPARATORS
Buffer 3-CH Non-Inverting CMOS 8-Pin SSOP T/R
Buffer, ALS Series, 6-Func, 1-Input, TTL, PDIP14
Buffer, ALS Series, 6-Func, 1-Input, TTL, PDSO14
Buffer, AS Series, 6-Func, 1-Input, TTL, CDIP14
Buffer, AS Series, 6-Func, 1-Input, TTL, PDIP14
Buffer, AS Series, 6-Func, 1-Input, TTL, PDSO14
Buffer, AUC Series, 1-Func, 1-Input, CMOS
Buffer, AUC Series, 2-Func, 1-Input, CMOS
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO6
Buffer, LS Series, 6-Func, 1-Input, TTL, PDIP14
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
Buffer, TTL/H/L Series, 6-Func, 1-Input, TTL, PDIP14
Buffer/Driver 6-CH Inverting Open Drain CMOS 14-Pin SOP T/R
Buffer/Driver 6-CH Inverting Open Drain CMOS 14-Pin SOP
Buffer/Driver 6-CH Inverting Open Drain CMOS 14-Pin TSSOP
Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin SSOP T/R
BUS BUFFER 3ST QUAD 14SO
CHOPPER OP AMP (ORDER TLC2654CN)
Compander, 1 Func, 0.02MHz Band Width, BIPolar, PDSO16
Compander, 2 Func, 3MHz Band Width, PDIP20
COMPARATOR Dual LV 8-SOIC
Comparator, 2 Func, 13000uV Offset-Max, 10000ns Response Time, CMOS, PDSO8
COMPATATOR QUAD LO PWR 14-DIP
IC BUFFER/DVR 3ST OCTAL 20SO
IC BUS BUFFER 3ST QUAD 14SO
IC OPAMP 14SOIC
IC OPAMP 8DIP
IC OPAMP 8SOIC
IC OPAMP GP 600KHZ RRO 8DIP
Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, CDIP20
Instrumentation Amplifier, 1 Func, 1000uV Offset-Max, 0.15MHz Band Width, PDIP16
Isolation Amplifier, 1 Func, 0.95MHz Band Width, PDIP8
LM2904 - OPAMP 8SOIC
LOW PWR LINCMOS OP AMPS(ORDER TLC2654CN)
Low Voltage Compandor
LOW VOLTAGE OP-AMP
MC33202 - Low Voltage, Rail to Rail, Operational Amplifiers ANA LO-V / R-R DUAL OA
Microprocessor Circuit, CMOS, PBGA49
Narrow Band Low Power Amplifier, 1720MHz Min, 1780MHz Max
Narrow Band Low Power Amplifier, 1850MHz Min, 1910MHz Max, 1 Func, BIPolar
Narrow Band Low Power Amplifier, 1920MHz Min, 1980MHz Max, 1 Func
Narrow Band Low Power Amplifier, 1920MHz Min, 1980MHz Max
Narrow Band Low Power Amplifier, 824MHz Min, 849MHz Max, 1 Func, BIPolar
Narrow Band Medium Power Amplifier, 1850MHz Min, 1910MHz Max, 1 Func, BIPolar
Narrow Band Medium Power Amplifier, 1920MHz Min, 1980MHz Max, 1 Func
Narrow Band Medium Power Amplifier, 2400MHz Min, 2500MHz Max, 2 Func, BIPolar
Narrow Band Medium Power Amplifier, 2400MHz Min, 2500MHz Max
Narrow Band Medium Power Amplifier, 4900MHz Min, 5850MHz Max, 1 Func, BIPolar
Octal Buffers And Line Drivers With 3-State Outputs
OP AMP Dual LOW POWER
Op Amp General Purpose
OP AMP GP QUAD 14DIP
OPAMP 14DIP
OPAMP 14SOIC
OPAMP 8DIP
OPAMP 8SOIC
OPAMP GP 600KHZ RRO 8SOIC
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO5
Operational Amplifier, 1 Func, 150uV Offset-Max, BICMOS, PDSO5
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 850uV Offset-Max, CMOS, PDSO5
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, BIPolar, MBCY8
Operational Amplifier, 4000uV Offset-Max, PDSO8
Operational Amplifier, Low Noise, Single
Operational Amplifier, Low Voltage -40°C to +85°C
Programmable Analog Compandor
Quad Bus Buffer W/3-State Outputs
RC4580 Dual Audio Operational Amplifier
RM4136 - Operational Amplifier, 4 Func, 6000uV Offset-Max, BIPolar, CDIP14
SA58672 - Audio Amplifier 3W 1 Channel(s), 1 Func
Sample and Hold Circuit, 1 Func, Sample, 0.6us Acquisition Time, Hybrid, MDIP24
Sample and Hold Circuit, 1 Func, Sample, 1us Acquisition Time, BIPolar, CDIP14
Sample and Hold Circuit, 1 Func, Sample, 4us Acquisition Time, PDIP8
SC224DR2G - OPAMP 8SOIC
SC239DR2G - COMPARATOR QUAD 14-SOIC
SC2901 - Single Supply Quad Comparators
SC2902DTBR2G - OPAMP 14TSSOP
SC2902VDTBR2G - Quad Low Power Operational Amplifier
SC2903DR2G - OPAMP 8SOIC
SC3302DR2G - COMPARATOR QUAD DIFF 14-SOIC
SCV33202 - Operational Amplifier, Rail-to-Rail, Low Voltage, Dual
SCY9920081 - Operational Amplifier, Rail-to-Rail Input and Output, 1.2 MHz
SE2623L-R - 2.4 GHz High Power Wireless LAN Power Amplifier
SI8921BD - Automotive isolated analog amp with differential input and output. 250 mV specified linear input range. Wide body SS08.
SN55LBC174 Quadruple Low-Power Differential Line Driver
SN64BCT125A Quadruple Bus Buffer Gate With 3-State Outputs
SN64BCT126A Quadruple Bus Buffer Gate With 3-State Outputs
SN64BCT244 Octal Buffer/Driver With 3-State Outputs
SN64BCT25244 Octal 25-Ohm Buffer/Driver With 3-State Outputs
SN64BCT757 Octal Buffer/Driver With Open-Collector Outputs
SN65C1168E Dual Differential Drivers and Receivers With +/-8-kV IEC ESD Protection
SN65EL16 5.0 V ECL Differential Buffer
SN65LBC180-Q1 Automotive Low-Power Differential Line Driver and Receiver Pair
SN65LVDS100 2-Gbps LVDS, LVPECL & CML to LVDS buffer, repeater & translator
SN74ABT126 Quadruple Bus Buffer Gates With 3-State Outputs
SN74AHC125 Quadruple Bus Buffer Gates With 3-State Outputs
SN74AHC126 Quadruple Bus Buffer Gates With 3-State Outputs
SN74AHC1G125 Single Bus Buffer Gate with 3-State Output
SN74AHCT1G126 Single Bus Buffer Gate With 3-State Output
SN74ALB16244 16-Bit Buffer/Driver With 3-State Outputs
SN74ALS680N - 12-Bit Address Comparators
SN74ALVC125 Quadruple Bus Buffer Gates With 3-State Outputs
SN74ALVC126 Quadruple Bus Buffer Gate With 3-State Outputs
SN74ALVC16244A 16-Bit Buffer/Driver With 3-State Outputs
SN74ALVC244 Octal Buffer/Driver With 3-State OUtputs
SN74ALVCH162244 16-Bit Buffer/Driver With 3-State Outputs
SN74ALVCH16240 16-Bit Buffer/Driver With 3-State Outputs
SN74ALVCH16244 16-Bit Buffer/Driver With 3-State Outputs
SN74ALVCH162827 20-Bit Buffer/Driver With 3-State Outputs
SN74ALVCH244 Octal Buffer/Driver With 3-State Outputs
SN74AUCH244 Octal Buffer/Driver with 3-State Outputs
SN74AUP1G126 Low-Power Single Bus Buffer Gate with 3-State Output
SN74AUP1G240 Low-Power Single Buffer/Driver with 3-State Output
SN74AUP1G34 Low-Power Single Buffer Gate
SN74F125 Quadruple Bus Buffer Gate With 3-State Outputs
SN74HC125 Quadruple Bus Buffer Gates With 3-State Outputs
SN74HC126 Quadruple Bus Buffer Gates With 3-State Outputs
SN74HCT125 Quadruple Bus Buffer Gates With 3-State Outputs
SN74LS125A Quadruple Bus Buffers With 3-State Outputs
Video Amplifier, 1 Channel(s), 1 Func, PDSO5
Video Amplifier, 1 Channel(s), 1 Func, PDSO8
Video Amplifier, 1 Channel(s), 2 Func, PDSO8
Video Amplifier, 1 Channel(s), 3 Func, PDSO14
Video Amplifier, 2 Channel(s), 2 Func, PDSO8
Video Amplifier, 3 Channel(s), 1 Func, Bipolar, PDSO14
Video Amplifier, 3 Channel(s), 3 Func, PDSO14
Video Amplifier, 4 Channel(s), 1 Func, Bipolar, PDSO14
Wide Band Low Power Amplifier
Wide Band Medium Power Amplifier, 4900MHz Min, 5900MHz Max

<< Prev Next >>