Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1100450-SN74LVC1G34D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
IC BUF NON-INVERT 5.5V SOT23-5
IC BUF NON-INVERT 5.5V SOT23-5
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN74LVC1G34DBVT | 1100450-SN74LVC1G34DBVT | 296-26603-1-ND | SN74LVC1G34DBVT | SN74LVC1G34DBVT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |