Manufacturer: ON Semiconductor
Win Source Part Number: 795641-STK350-530T-E
Packaging: Tube
Type: Class D
Mounting Style: Through Hole
Package: 15-SIP
Output Type: 2-Channel (Stereo)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 15-SIP
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
2 Channel AF Voltage Amplifier
Amplifier IC 2-Channel (Stereo) Class D 15-SIP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 795641-STK350-530T-E | STK350-530T-E | STK350-530T-E |
| Product Name | Linear - Linear - Amplifiers - Audio - STK350-530T-E | Audio Amplifiers | |
| Operation Class | Class D | Class D |