20W+20W dual BTL class-D audio amplifier Product overview: TDA7491HV13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7491HV13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 032076-TDA7491HV13TR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: PowerSSO-36
Dimension: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
TDA7491 - Audio ICs-AUDIO AMPLIFIERS
Audio Amplifiers 20W Dual BTL Class D 18V VCC Audio Amp
IC AMP D STEREO 20W POWERSSO36
IC AMP D STEREO 20W POWERSSO36
Audio Power Amplifier, 0 C, PowerSSO, 70 C RoHS Compliant: Yes
IC AMP D STEREO 20W POWERSSO36
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-TDA7491HV13TR | 032076-TDA7491HV13TR | 497-11055-1-ND | TDA7491HV13TR | TDA7491HV13TR | TDA7491HV13TR | TDA7491HV13TR | 52R2333 | TDA7491HV13TR | TDA7491HV13TR |
| Product Name | Dual 20W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7491HV13TR | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, 0 C, Powersso, 70 C Rohs Compliant Stmicroelectronics | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | 5 to 18 volts | |||||
| Operating Temperature | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape and Reel | PowerSSO-36 | "36-PowerBFSOP (0.295"", 7.50mm Width)" | PowerSSO36 | 36-PowerBFSOP (0.295, 7.50mm Width) | Surface Mount | SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) | |||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts |