Texas Instruments Standard Linear and Logic Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVT SN74LVC1G17DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 082405-SN74LVC1G17DB VT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082405-SN74LVC1G17DB VT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVT - 082405-SN74LVC1G17DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVT
082405-SN74LVC1G17DBVT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVT 082405-SN74LVC1G17DBVT
Manufacturer: Texas Instruments Win Source Part Number: 082405-SN74LVC1G17DB VT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082405-SN74LVC1G17DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC1G17DBVT - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5

Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-26599-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26599-6-ND
Buffers, Drivers, Receivers, Transceivers 296-26599-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-26599-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26599-1-ND
Buffers, Drivers, Receivers, Transceivers 296-26599-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-26599-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26599-2-ND
Buffers, Drivers, Receivers, Transceivers 296-26599-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVT - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17DBVT
Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DBVT
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global)
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 082405-SN74LVC1G17DBVT SN74LVC1G17DBVT 296-26599-6-ND SN74LVC1G17DBVT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVT Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers