Texas Instruments TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC TAS5709AGPHPR

Description
20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85
Request a Quote
Description
20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAS5709A is a 20-W stereo digital audio power amplifier designed for driving bridge-tied speakers. It operates efficiently in Class-D mode, providing 20 W output into an 8-,Ѷ load from an 18-V supply, with a wide power supply voltage range from 8 V to 24 V. The amplifier features a serial audio input that supports sample rates from 8 kHz to 48 kHz, and it includes dynamic range compression (DRC) capabilities for speaker protection and enhanced listening experiences, such as night-mode listening. This device incorporates programmable features, including independent channel volume controls, a soft mute function, and a programmable 2-band DRC with 22 biquad filters for speaker equalization. The TAS5709A also supports 3D audio effects and pseudo bass support, making it suitable for various audio applications. It is packaged in a 48-pin HTQFP format and includes thermal and short-circuit protection for reliability. The device is intended for use in systems requiring efficient audio amplification with advanced processing capabilities.

Datasheet Summary
Powered by GS/AI

The TAS5709A is a 20-W stereo digital audio power amplifier designed for driving bridge-tied speakers. It operates efficiently in Class-D mode, providing 20 W output into an 8-,Ѷ load from an 18-V supply, with a wide power supply voltage range from 8 V to 24 V. The amplifier features a serial audio input that supports sample rates from 8 kHz to 48 kHz, and it includes dynamic range compression (DRC) capabilities for speaker protection and enhanced listening experiences, such as night-mode listening. This device incorporates programmable features, including independent channel volume controls, a soft mute function, and a programmable 2-band DRC with 22 biquad filters for speaker equalization. The TAS5709A also supports 3D audio effects and pseudo bass support, making it suitable for various audio applications. It is packaged in a 48-pin HTQFP format and includes thermal and short-circuit protection for reliability. The device is intended for use in systems requiring efficient audio amplification with advanced processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC - TAS5709AGPHPR - Texas Instruments
Dallas, TX, United States
TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC
TAS5709AGPHPR
TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC TAS5709AGPHPR
20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85

20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85

Buy Now Datasheet
 - TAS5709AGPHPR - Rochester Electronics
Newburyport, MA, United States
TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC

TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC

Supplier's Site Datasheet
Singapore, Singapore
20.6W Audio Amplifier
742-TAS5709AGPHPR
20.6W Audio Amplifier 742-TAS5709AGPHPR
Audio Amp Speaker 2-CH Stereo 20.6W Class-D 48-Pin HTQFP EP T/R Product overview: TAS5709AGPHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709AGPHPR can be used for catalog matching and distributor lookup.

Audio Amp Speaker 2-CH Stereo 20.6W Class-D 48-Pin HTQFP EP T/R Product overview: TAS5709AGPHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20.6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709AGPHPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TAS5709AGPHPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5709AGPHPR
Audio Amplifiers TAS5709AGPHPR
Amplifier IC 4 Half Bridge Class D 48-HTQFP (7x7)

Amplifier IC 4 Half Bridge Class D 48-HTQFP (7x7)

Buy Now
Audio Amplifiers - TAS5709AGPHPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5709AGPHPR
Audio Amplifiers TAS5709AGPHPR
Amplifier IC

Amplifier IC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5709AGPHPR
Integrated Circuits (ICs) - Linear - Amplifiers TAS5709AGPHPR
20-W STEREO, 8- TO 24-V SUPPLY

20-W STEREO, 8- TO 24-V SUPPLY

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number TAS5709AGPHPR TAS5709AGPHPR 742-TAS5709AGPHPR TAS5709AGPHPR TAS5709AGPHPR TAS5709AGPHPR
Product Name TAS5709A 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC 20.6W Audio Amplifier Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 3.6 volts 3 to 24 volts
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Package Type HTQFP QFP; HTQFP48 HTQFP EP QFP; 48-PowerTQFP 48-HTQFP (7x7)
Standards RoHS
Unlock Full Specs
to access all available technical data