20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85
TAS5710 20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ and 2-Band DRC
20W Stereo Class-D Audio Amp, 10-26V, I2C, HTQFP Product overview: TAS5710PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5710PHP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers 20W St Closed-loop I2S Audio Amp
IC AMP CLSS D STER 20.2W 48HTQFP
IC AMP CLSS D STER 20.2W 48HTQFP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5710PHP | TAS5710PHP | 742-TAS5710PHP | 296-32731-ND | TAS5710PHP | TAS5710PHP | TAS5710PHP | TAS5710PHP |
| Product Name | TAS5710 20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ and 2-Band DRC | 20W 26V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | |||||||
| Package Type | QFP; HTQFP48 | Tray | 48-PowerTQFP | QFP; 48-PowerTQFP | 48-PowerTQFP | |||
| Life Cycle Stage | Active | Active | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts |