Manufacturer: Texas Instruments
Win Source Part Number: 896856-SNJ54AHC541J
Series: Automotive, AEC-Q100, 54AHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP
Package: Bulk
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 896856-SNJ54AHC541J |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54AHC541J |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |