Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC1G17YZVR

Description
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS
Request a Quote Datasheet
Description
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC1G17YZVR - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS

Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-21060-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-21060-6-ND
Buffers, Drivers, Receivers, Transceivers 296-21060-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-21060-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-21060-1-ND
Buffers, Drivers, Receivers, Transceivers 296-21060-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-21060-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-21060-2-ND
Buffers, Drivers, Receivers, Transceivers 296-21060-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17YZVR - 1100418-SN74LVC1G17YZVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17YZVR
1100418-SN74LVC1G17YZVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17YZVR 1100418-SN74LVC1G17YZVR
Manufacturer: Texas Instruments Win Source Part Number: 1100418-SN74LVC1G17Y ZVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74LVC1G17 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G17FZ4-7; SN74LVC1G17DRYRG4; SN74LVC1G17DBV3; SN74LVC1G17DBV; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100418-SN74LVC1G17YZVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74LVC1G17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.9x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G17FZ4-7; SN74LVC1G17DRYRG4; SN74LVC1G17DBV3; SN74LVC1G17DBV;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17YZVR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17YZVR
Buffers, Drivers, Receivers, Transceivers SN74LVC1G17YZVR
IC BUF NON-INVERT 5.5V 4DSBGA

IC BUF NON-INVERT 5.5V 4DSBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17YZVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G17YZVR
IC BUF NON-INVERT 5.5V 4DSBGA

IC BUF NON-INVERT 5.5V 4DSBGA

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number SN74LVC1G17YZVR 296-21060-6-ND 1100418-SN74LVC1G17YZVR SN74LVC1G17YZVR SN74LVC1G17YZVR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17YZVR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Package Type DSBGA4 4-XFBGA, DSBGA 4-DSBGA (0.9x0.9) Surface Mount 4-DSBGA (0.88x0.88)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data