150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage 64-HTQFP 0 to 70
150-W stereo, 300-W mono, 18- to 38-V supply PWM input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5614APHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5614APHD can be used for catalog matching and distributor lookup.
Audio Amplifier, 150W, 2 Channel(s), 1 Func, PQFP64
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers 150W Stereo/300W Mono PurePath
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 300W 64HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5614APHD | 742-TAS5614APHD | TAS5614APHD | TAS5614APHD-ND | TAS5614APHD | TAS5614APHD | TAS5614APHD |
| Product Name | TAS5614A 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Package Type | HSSOP,HTQFP | Tray | QFP; HTQFP64 | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Bandwidth | 0.0800 MHz | ||||||
| Supply Voltage (VS) | 18 to 38 volts | 18 to 38 volts | 18 to 38 volts | 38 to 18 volts |