Manufacturer: Texas Instruments
Win Source Part Number: 936113-TAS5615PHDR
Series: PurePath™ HD
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Package: Bulk
Package: 64-TQFP Exposed Pad
Mounting: Surface Mount
Family Name: TAS5615
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 936113-TAS5615PHDR |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5615PHDR |
| Operating Temperature | 0 to 70 C (32 to 158 F) |