Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADT SN74LVC07ADT

Description
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC07ADT - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADT - 1100248-SN74LVC07ADT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADT
1100248-SN74LVC07ADT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADT 1100248-SN74LVC07ADT
Manufacturer: Texas Instruments Win Source Part Number: 1100248-SN74LVC07ADT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100248-SN74LVC07ADT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC07ADTCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC07ADTCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC07ADTCT-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC07ADTDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC07ADTDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC07ADTDKR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC07ADTTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC07ADTTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC07ADTTR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC07ADT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC07ADT
IC BUF NON-INVERT 5.5V 14SOIC

IC BUF NON-INVERT 5.5V 14SOIC

Supplier's Site
Buffers & Line Drivers Hex Buffer/Driver w/Open-Drain Output - 815-SN74LVC07ADT - Utmel Electronic Limited
Hong Kong, China
Buffers & Line Drivers Hex Buffer/Driver w/Open-Drain Output
815-SN74LVC07ADT
Buffers & Line Drivers Hex Buffer/Driver w/Open-Drain Output 815-SN74LVC07ADT
Buffers & Line Drivers Hex Buffer/Driver w/Open-Drain Output

Buffers & Line Drivers Hex Buffer/Driver w/Open-Drain Output

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers
Product Number SN74LVC07ADT 1100248-SN74LVC07ADT 296-SN74LVC07ADTCT-ND SN74LVC07ADT 815-SN74LVC07ADT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADT Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers & Line Drivers Hex Buffer/Driver w/Open-Drain Output
Standards RoHS
Package Type SOIC; SOIC14 SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SOIC SOIC; 14-SOIC (0.154, 3.90mm Width)
Life Cycle Stage Active
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data