Manufacturer: Analog Devices Inc.
Win Source Part Number: 844588-SSM2166SZ-REE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 844588-SSM2166SZ-REEL |
| Product Name | Linear - Linear - Amplifiers - Audio - SSM2166SZ-REEL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |