Manufacturer: Analog Devices Inc.
Win Source Part Number: 935068-SSM2211P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
1.5 W AUDIO POWER AMPLIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 935068-SSM2211P | SSM2211P |
| Product Name | Linear - Linear - Amplifiers - Audio - SSM2211P | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |