Audio Amp Speaker 2-CH Stereo 21.5W Class-D 48-Pin HTQFP EP Tray Product overview: TAS5713PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 21.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5713PHP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
TAS5713 - 25W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC
Audio Amplifiers Digital Audio Power Amp
IC AMP CLASS D STER 25W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TAS5713PHP | 296-32733-ND | TAS5713PHP | TAS5713PHP | TAS5713PHP | TAS5713PHP |
| Product Name | 21.5W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP EP | 48-PowerTQFP | QFP; HTQFP48 | 48-PowerTQFP | QFP; 48-PowerTQFP | |
| Number of Pins | 48 | 48 | ||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts |