IC VOLTAGE AMPLIFIER Product overview: STK433-100N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK433-100N-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 795648-STK433-100N-E
Type: Class AB
Output Type: 2-Channel (Stereo)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Audio Amplifier, 2 Func, Hybrid
Amplifier IC 2-Channel (Stereo) Class AB
IC AMP CLASS AB STEREO
IC AMP CLASS AB STEREO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-STK433-100N-E | 795648-STK433-100N-E | STK433-100N-E | STK433-100N-E | STK433-100N-E | STK433-100N-E |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - STK433-100N-E | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS |