Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SO
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SO
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 082391-SN74LVC07ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 5.5V 14SOP
IC BUFFER NON-INVERT 5.5V 14SOP
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN74LVC07ANSR | 296-31894-1-ND | 082391-SN74LVC07ANSR | SN74LVC07ANSR | SN74LVC07ANSR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ANSR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |