IC LIMIT AMP 10MSOP Product overview: SY88843VEY-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88843VEY-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260412-SY88843VEY-T
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88843VEY TR,SY88843VEY TR,MICMICSY88843VEY-
Base Product Number: SY88843
ATM/SONET/SDH Support Circuit, 1-Func, PDSO10
Limiting Postamplifier IC Optical Networks 10-MSOP-EP
IC LIMIT AMP 10MSOP
IC LIMIT AMP 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 771-SY88843VEY-TR | 1260412-SY88843VEY-TR | SY88843VEY-TR | SY88843VEY-TR | SY88843VEY-TR | SY88843VEY-TR |
| Product Name | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | |
| Standards and Certifications | RoHS | RoHS |