Manufacturer: Texas Instruments
Win Source Part Number: 795115-SN74LVC3G07DC
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 3
Number of Bits per Element: 1
Family Name: SN74LVC3G07
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Alternative Parts (Cross-Reference): SN74LVC3G07QDCURQ1; 74LVC3G07DC,125; 74LVC3G07DC; NLV37WZ07USG;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
IC BUFFER NON-INVERT 5.5V 8VSSOP
IC BUFFER NON-INVERT 5.5V 8VSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 795115-SN74LVC3G07DCUT | SN74LVC3G07DCUT | 296-32333-1-ND | SN74LVC3G07DCUT | SN74LVC3G07DCUT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCUT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |