Manufacturer: Analog Devices Inc.
Win Source Part Number: 897699-SSM2356CBZ-RL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 16-WLCSP (1.66x1.66)
Package: Bulk
Package: 16-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.66x1.66)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.33.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 897699-SSM2356CBZ-RL7 |
| Product Name | Linear - Linear - Amplifiers - Audio - SSM2356CBZ-RL7 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |