20-W Stereo I2S Audio Power Amplifier with Speaker EQ and DRC 48-HTQFP 0 to 85
20W Class-D Audio Amp, 2-Ch, 18V Dual Supply, I2C, HTQFP Product overview: TAS5707PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5707PHP can be used for catalog matching and distributor lookup.
TAS5707 20-W Open-Loop Stereo Digital Input Class-D Audio Amplifier with Speaker EQ and DRC
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers 20W Stereo I2S Audio Power Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLSS D STER 20.6W 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5707PHP | 742-TAS5707PHP | TAS5707PHP | TAS5707PHP-ND | TAS5707PHP | TAS5707PHP | TAS5707PHP |
| Product Name | TAS5707 20-W Stereo I2S Audio Power Amplifier with Speaker EQ and DRC | Dual 20W 18V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 8 to 24 volts | 8 to 24 volts | 24 to 8 volts | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | Tray | QFP; HTQFP48 | 48-PowerTQFP | QFP; 48-PowerTQFP | 48-PowerTQFP | |
| Standards | RoHS |