Manufacturer: Texas Instruments
Win Source Part Number: 899058-TAS5176DDW
Series: PurePath Digital™
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Amplifier IC 6-Channel Class D 44-HTSSOP
Package: Bulk
Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-HTSSOP
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC AMP D 6 CHAN 40W 44HTSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 899058-TAS5176DDW | TAS5176DDW |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5176DDW | Linear - Amplifiers - Audio |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |