Manufacturer: Texas Instruments
Win Source Part Number: 899071-TAS6422QDKQRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 56-HSSOP
Package: Bulk
Package: 56-PowerBSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-HSSOP
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 899071-TAS6422QDKQRQ1 |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS6422QDKQRQ1 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |