Manufacturer: Texas Instruments
Win Source Part Number: 936109-TAS5103DAP
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Package: Bulk
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC AMP CLASS D STER 15W 32HTSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 936109-TAS5103DAP | TAS5103DAP |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5103DAP | Linear - Amplifiers - Audio |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |