Manufacturer: Texas Instruments
Win Source Part Number: 936116-TAS5754MDCA
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Package: Bulk
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTSSOP
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC AMP D MONO/STER 60W 48HTSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 936116-TAS5754MDCA | TAS5754MDCA |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5754MDCA | Linear - Amplifiers - Audio |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |