The TAS5716 is a 20-W stereo digital-audio power amplifier designed for driving bridged-tied speakers with integrated equalization, dynamic range control, and 3D/bass boost features. It operates from a 10-V to 26-V supply, supports sample rates from 32 kHz to 192 kHz, and includes two serial audio inputs for up to four audio channels. The device features a 64-terminal HTQFP package measuring 10 mm × 10 mm, thermal and short-circuit protection, and operates from 0 °C to 85 °C. It is a slave-only device with an internal oscillator, eliminating the need for an external crystal, and supports multiple output configurations including 2-channel bridged, 4-channel single-ended, and 2.1 systems.
20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ, DRC & 3D/Bass Boost 64-HTQFP 0 to 85
TAS5716 20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ, DRC & 3D/Bass Boost
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1264150-TAS5716PAPR
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: 64-TQFP Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 10 V ~ 26 V
Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm
Family Name: TAS5716
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): TAS5716PAP;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC AMP D DUAL/QUAD 20.6W 64HTQFP
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)
Audio Amplifiers 20W St Closed-loop I2S Audio Amp
IC AMP D DUAL/QUAD 20.6W 64HTQFP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5716PAPR | TAS5716PAPR | 296-24134-2-ND | 1264150-TAS5716PAPR | TAS5716PAPR | TAS5716PAPR | TAS5716PAPR | TAS5716PAPR | TAS5716PAPR |
| Product Name | TAS5716 20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ, DRC & 3D/Bass Boost | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5716PAPR | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 3 to 3.6 volts | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Package Type | HTQFP | QFP; HTQFP64 | 64-PowerTQFP | QFP; 64-PowerTQFP | 64-PowerTQFP | ||||
| Standards | RoHS | ||||||||
| Life Cycle Stage | Active | Active |