Cap Film 0.22uF 100V PET 5%( 6 X 14mm) Axial 100°C Bulk Product overview: MKT1813422014 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813422014 can be used for catalog matching and distributor lookup.
0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 0.22UF 5% 100VDC AXIAL
Capacitor,Polyester (MYLAR),220nF,100VDC
CAP FILM 0.22UF 5% 100VDC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1813422014 | 56-MKT1813422014-ND | MKT1813422014 | 95F8750 | MKT1813422014 |
| Product Name | 0.22uF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),220Nf,100Vdc,5-% Tol,5+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |||
| WVAC | 100 to ? volts | 63 volts | 63 volts |