Vishay Precision Group Film Capacitors MKT1813333256G

Description
0.033µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote
Description
0.033µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKT1813333256G is a film capacitor designed for various low voltage applications, including blocking, bypassing, filtering, timing, coupling, and decoupling. It features a capacitance range from 470 pF to 22 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliability and performance. This component has a maximum application temperature of 100 °C and is compliant with IEC 60384-2 standards. It is available in multiple rated DC voltages, including 63 V, 100 V, 250 V, 400 V, 630 V, and 1000 V, and rated AC voltages of 40 V, 63 V, 160 V, 200 V, and 220 V. The encapsulation is plastic-wrapped and epoxy resin sealed, providing flame retardant properties. The operational life is rated at over 300,000 hours at 40 °C with a failure rate of less than 2 FIT. The leads are tinned wire, and the product is supplied loose in a box, taped on an ammopack, or on a reel. This capacitor is suitable for engineers looking for a reliable and versatile solution for their electronic projects.

Datasheet Summary
Powered by GS/AI

The MKT1813333256G is a film capacitor designed for various low voltage applications, including blocking, bypassing, filtering, timing, coupling, and decoupling. It features a capacitance range from 470 pF to 22 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliability and performance. This component has a maximum application temperature of 100 °C and is compliant with IEC 60384-2 standards. It is available in multiple rated DC voltages, including 63 V, 100 V, 250 V, 400 V, 630 V, and 1000 V, and rated AC voltages of 40 V, 63 V, 160 V, 200 V, and 220 V. The encapsulation is plastic-wrapped and epoxy resin sealed, providing flame retardant properties. The operational life is rated at over 300,000 hours at 40 °C with a failure rate of less than 2 FIT. The leads are tinned wire, and the product is supplied loose in a box, taped on an ammopack, or on a reel. This capacitor is suitable for engineers looking for a reliable and versatile solution for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1813333256G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813333256G-ND
Film Capacitors MKT1813333256G-ND
0.033µF Film Capacitor 160V 250V Polyester, Metallized Axial

0.033µF Film Capacitor 160V 250V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813333256G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813333256G
Capacitors - Film Capacitors MKT1813333256G
CAP FILM 0.033UF 20% 250VDC AXL

CAP FILM 0.033UF 20% 250VDC AXL

Supplier's Site
Mkt 33Nf 20% 250Vdc Axial Encased / Ammopack, Axial Vishay - 19T4171 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 33Nf 20% 250Vdc Axial Encased / Ammopack, Axial Vishay
19T4171
Mkt 33Nf 20% 250Vdc Axial Encased / Ammopack, Axial Vishay 19T4171
MKT 33nF 20% 250Vdc AXIAL ENCASED / AMMOPACK, AXIAL

MKT 33nF 20% 250Vdc AXIAL ENCASED / AMMOPACK, AXIAL

Supplier's Site
Film Capacitors - MKT1813333256G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813333256G
Film Capacitors MKT1813333256G
CAP FILM 0.033UF 20% 250VDC AXL

CAP FILM 0.033UF 20% 250VDC AXL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1813333256G-ND MKT1813333256G 19T4171 MKT1813333256G
Product Name Film Capacitors Capacitors - Film Capacitors Mkt 33Nf 20% 250Vdc Axial Encased / Ammopack, Axial Vishay Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details