The MKT1813415404 is a polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling in low voltage environments. It features a capacitance range from 470 pF to 22 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, 630 V, and 1000 V, and AC voltages of 40 V, 63 V, 160 V, 200 V, and 220 V. The construction includes metallized electrodes and is encapsulated in a plastic-wrapped, epoxy resin sealed, flame-retardant material. It has a maximum application temperature of 100 °C and an operational life exceeding 300,000 hours at 40 °C with a failure rate of less than 2 FIT. The leads are made of tinned wire and are designed to withstand a minimum pull test of 20 N. The capacitor is compliant with IEC 60384-2 standards and is available in various packaging options including loose in a box, taped on an ammopack, or on a reel.
0.15µF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP FILM 0.15UF 5% 400VDC AXIAL
CAP FILM 0.15UF 5% 400VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813415404-ND | MKT1813415404 | MKT1813415404 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |