0.033µF Film Capacitor 160V 250V Polyester, Metallized Axial
Capacitor,Met Polyester (MYLAR),33nF,250VDC,
CAP FILM 0.033UF 10% 250VDC AXL
CAP FILM 0.033UF 10% 250VDC AXL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813333255R-ND | 11M5189 | MKT1813333255R | MKT1813333255R |
| Product Name | Film Capacitors | Capacitor,met Polyester (Mylar),33Nf,250Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |