Vishay Precision Group Film Capacitors MKT1813415405

Description
0.15µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813415405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813415405-ND
Film Capacitors 56-MKT1813415405-ND
0.15µF Film Capacitor 200V 400V Polyester, Metallized Axial

0.15µF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - MKT1813415405 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813415405
Film Capacitors MKT1813415405
CAP FILM 0.15UF 10% 400VDC AXIAL

CAP FILM 0.15UF 10% 400VDC AXIAL

Supplier's Site Datasheet
Cap, 0.15Μf, 400V, 10%, Pet; Capacitance Vishay - 57AC2617 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 400V, 10%, Pet; Capacitance Vishay
57AC2617
Cap, 0.15Μf, 400V, 10%, Pet; Capacitance Vishay 57AC2617
CAP, 0.15µF, 400V, 10%, PET; Capacitance:0.15µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

CAP, 0.15µF, 400V, 10%, PET; Capacitance:0.15µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1813415405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813415405
Capacitors - Film Capacitors MKT1813415405
CAP FILM 0.15UF 10% 400VDC AXIAL

CAP FILM 0.15UF 10% 400VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813415405-ND MKT1813415405 57AC2617 MKT1813415405
Product Name Film Capacitors Film Capacitors Cap, 0.15Μf, 400V, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; PET (Polyester) Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers