0.047µF Film Capacitor 160V 250V Polyester, Metallized Axial
METALIZED POLYESTER FILM CAPACITOR
CAP FILM 0.047UF 5% 250VDC AXIAL
CAP FILM 0.047UF 5% 250VDC AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813347254-ND | 65C1145 | MKT1813347254 | MKT1813347254 |
| Product Name | Film Capacitors | Metalized Polyester Film Capacitor Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |