Vishay Intertechnology, Inc. Film Capacitors MKT1813410254

Description
0.1µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813410254-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813410254-ND
Film Capacitors 56-MKT1813410254-ND
0.1µF Film Capacitor 160V 250V Polyester, Metallized Axial

0.1µF Film Capacitor 160V 250V Polyester, Metallized Axial

Buy Now Datasheet
Capacitor Polyester Film Film 0.1Uf 5%, 250V; Dielectric Type Vishay - 18M9239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf 5%, 250V; Dielectric Type Vishay
18M9239
Capacitor Polyester Film Film 0.1Uf 5%, 250V; Dielectric Type Vishay 18M9239
CAPACITOR POLYESTER FILM FILM 0.1UF 5%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF 5%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1813410254 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813410254
Capacitors - Film Capacitors MKT1813410254
CAP FILM 0.1UF 5% 250VDC AXIAL

CAP FILM 0.1UF 5% 250VDC AXIAL

Supplier's Site
Film Capacitors - MKT1813410254 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813410254
Film Capacitors MKT1813410254
CAP FILM 0.1UF 5% 250VDC AXIAL

CAP FILM 0.1UF 5% 250VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813410254-ND 18M9239 MKT1813410254 MKT1813410254
Product Name Film Capacitors Capacitor Polyester Film Film 0.1Uf 5%, 250V; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details