MKT1813 Polyester Cap 100nF 250V 10%
MKT1813 Met Polyester Cap 0.1uF 250V 5%
MKT1813 Polyester Cap 100nF 250V 10%
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 250V Product overview: MKT1813410255 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813410255 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 160V 250V Polyester, Metallized Axial
Win Source Part Number: 1360052-MKT181341025
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT1813
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.1 µF
Tolerance: ±10%
Applications: General Purpose
Size / Dimension: 0.236" Dia x 0.551" L (6.00mm x 14.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Dielectric Material: Polyester, Metallized
CAP FILM 0.1UF 10% 250VDC AXIAL
CAP FILM 0.1UF 10% 250VDC AXIAL
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1854151 | 1854151P | 62-MKT1813410255 | BC5172-ND | 1360052-MKT1813410255 | MKT1813410255 | MKT1813410255 | 26C1286 |
| Product Name | Film Capacitors | Film Capacitors | 0.1UF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film Film 0.1Uf 10%, 250V; Dielectric Type Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |