0.22µF Film Capacitor 400V 1000V (1kV) Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 0.22UF 10% 1KVDC RADIAL
CAP FILM 0.22UF 10% 1KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1753-ND | MKS4O132205G00KSSD | MKS4O132205G00KSSD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |