10000pF Film Capacitor 200V 400V Polyester, Metallized Axial
Capacitor,Polyester (MYLAR),10nF,400VDC,
CAP FILM 10000PF 10% 400VDC AXL
CAP FILM 10000PF 10% 400VDC AXL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813310405R-ND | 11M5187 | MKT1813310405R | MKT1813310405R |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),10Nf,400Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |