0.15µF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 0.15UF 5% 630VDC AXIAL
METALIZED POLYESTER FILM CAPACITOR
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813415634-ND | MKT1813415634 | 65C1176 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Metalized Polyester Film Capacitor Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |