3300pF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 3300PF 10% 630VDC AXIAL
CAPACITOR POLYESTER FILM, 3300PF, 630V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 3300PF 10% 630VDC AXIAL
CAP FILM 3300PF 10% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813233635GTB-ND | 06M4970 | MKT1813233635G | MKT1813233635G |
| Product Name | Film Capacitors | Capacitor Polyester Film, 3300Pf, 630V, 10%, Axial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |