4700pF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP, 4700PF, 630V, FILM, AXIAL ROHS COMPLIANT: YES
CAP FILM 4700PF 10% 630VDC AXIAL
CAP FILM 4700PF 10% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813247635-ND | 69AH1110 | MKT1813247635 | MKT1813247635 |
| Product Name | Film Capacitors | Cap, 4700Pf, 630V, Film, Axial Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |