10000pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
CAP FILM 10000PF 10% 1KVDC AXIAL
CAPACITOR POLY FILM FILM 0.01UF 5%, 1KV, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):1kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 10000PF 10% 1KVDC AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813310105-ND | MKT1813310105 | 08J5265 | MKT1813310105 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Poly Film Film 0.01Uf 5%, 1Kv, Full Reel; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |