Vishay Precision Group Film Capacitors MKT1813347405

Description
0.047µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813347405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813347405-ND
Film Capacitors 56-MKT1813347405-ND
0.047µF Film Capacitor 200V 400V Polyester, Metallized Axial

0.047µF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 1854319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854319
Film Capacitors 1854319
MKT1813 Polyester Cap 47nF 400V 10%

MKT1813 Polyester Cap 47nF 400V 10%

Supplier's Site
Film Capacitors - 1854319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854319P
Film Capacitors 1854319P
MKT1813 Met PolyesterCap 0.047uF 400V 5%

MKT1813 Met PolyesterCap 0.047uF 400V 5%

Supplier's Site
Film Capacitors - 1730497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730497
Film Capacitors 1730497
MKT1813 Polyester Cap 47nF 400V 10%

MKT1813 Polyester Cap 47nF 400V 10%

Supplier's Site
Film Capacitors - MKT1813347405 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813347405
Film Capacitors MKT1813347405
CAP FILM 0.047UF 10% 400VDC AXL

CAP FILM 0.047UF 10% 400VDC AXL

Supplier's Site Datasheet
Cap, 0.047Μf, 400V, 10%, Pet; Capacitance Vishay - 57AC2615 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 400V, 10%, Pet; Capacitance Vishay
57AC2615
Cap, 0.047Μf, 400V, 10%, Pet; Capacitance Vishay 57AC2615
CAP, 0.047µF, 400V, 10%, PET; Capacitance:47000pF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

CAP, 0.047µF, 400V, 10%, PET; Capacitance:47000pF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1813347405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813347405
Capacitors - Film Capacitors MKT1813347405
CAP FILM 0.047UF 10% 400VDC AXL

CAP FILM 0.047UF 10% 400VDC AXL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813347405-ND 1854319 1854319P MKT1813347405 57AC2615 MKT1813347405
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Cap, 0.047Μf, 400V, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose Automotive Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester Polyester Polyester; Polyester, Metallized Polyester; PET (Polyester) Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details