Vishay Intertechnology, Inc. Film Capacitors MKT1813422015R

Description
0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1813422015R-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813422015R-ND
Film Capacitors MKT1813422015R-ND
0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial

0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813422015R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813422015R
Capacitors - Film Capacitors MKT1813422015R
CAP FILM 0.22UF 10% 100VDC AXIAL

CAP FILM 0.22UF 10% 100VDC AXIAL

Supplier's Site
Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial, Full Reel; Dielectric Type Vishay - 08J5269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial, Full Reel; Dielectric Type Vishay
08J5269
Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial, Full Reel; Dielectric Type Vishay 08J5269
CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, AXIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, AXIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKT1813422015R-ND MKT1813422015R 08J5269
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial, Full Reel; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details