0.22µF Film Capacitor 40V 63V Polyester, Metallized Axial
CAP FILM 0.22UF 5% 63VDC AXIAL
METALIZED POLYESTER FILM CAPACITOR
CAP FILM 0.22UF 5% 63VDC AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813422064-ND | MKT1813422064 | 65C1182 | MKT1813422064 |
| Product Name | Film Capacitors | Film Capacitors | Metalized Polyester Film Capacitor Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |