MKT1813 Polyester Cap 33nF 400V 10%
MKT1813 Met PolyesterCap 0.033uF 400V 5%
MKT1813 Polyester Cap 33nF 400V 10%
0.033µF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP, 0.033µF, 400V, 10%, PET; Capacitance:33000pF;
CAP FILM 0.033UF 10% 400VDC AXL
CAP FILM 0.033UF 10% 400VDC AXL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1854303 | 1854303P | 56-MKT1813333405-ND | 57AC2613 | MKT1813333405 | MKT1813333405 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 0.033Μf, 400V, 10%, Pet; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |