Vishay Intertechnology, Inc. Film Capacitors MKT1813233106

Description
3300pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
Request a Quote Datasheet
Description
3300pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1813233106-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813233106-ND
Film Capacitors MKT1813233106-ND
3300pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial

3300pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - MKT1813233106 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813233106
Film Capacitors MKT1813233106
CAP FILM 3300PF 20% 1KVDC AXIAL

CAP FILM 3300PF 20% 1KVDC AXIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1813233106 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813233106
Capacitors - Film Capacitors MKT1813233106
CAP FILM 3300PF 20% 1KVDC AXIAL

CAP FILM 3300PF 20% 1KVDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKT1813233106-ND MKT1813233106 MKT1813233106
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details