10000pF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 10000PF 20% 630VDC AXL
CAP FILM 10000PF 20% 630VDC AXL
MKT 10nF 20% 630Vdc AXIAL ENCASED / AMMOPACK, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813310636G-ND | MKT1813310636G | MKT1813310636G | 19T4087 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 10Nf 20% 630Vdc Axial Encased / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |