0.1µF Film Capacitor 220V 630V Polyester, Metallized Axial
CAP FILM 0.1UF 10% 630VDC AXIAL
CAP FILM 0.1UF 10% 630VDC AXIAL
FILM CAPACITOR, 0.1UF, 630V, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.1UF 10% 630VDC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813410635GTB-ND | MKT1813410635G | 26M1648 | MKT1813410635G |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 0.1Uf, 630V, Axial; Dielectric Type Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |