Vishay Precision Group Film Capacitors MKT1813322635G

Description
0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813322635GTB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813322635GTB-ND
Film Capacitors 56-MKT1813322635GTB-ND
0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial

0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 56-MKT1813322635GCT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813322635GCT-ND
Film Capacitors 56-MKT1813322635GCT-ND
CAP FILM 0.022UF 10% 630VDC AXL

CAP FILM 0.022UF 10% 630VDC AXL

Buy Now Datasheet
Film Capacitors - MKT1813322635G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813322635G
Film Capacitors MKT1813322635G
CAP FILM 0.022UF 10% 630VDC AXL

CAP FILM 0.022UF 10% 630VDC AXL

Supplier's Site Datasheet
Film Capacitor, Mkt1813 Series, 0.022 F, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay - 26M1641 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt1813 Series, 0.022 F, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay
26M1641
Film Capacitor, Mkt1813 Series, 0.022 F, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay 26M1641
Film Capacitor, MKT1813 Series, 0.022 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes

Film Capacitor, MKT1813 Series, 0.022 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKT1813322635GTB-ND MKT1813322635G 26M1641
Product Name Film Capacitors Film Capacitors Film Capacitor, Mkt1813 Series, 0.022 F, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers