The Vishay 0.01 µF, 400V film capacitor features a metallized polyester dielectric and is designed for applications such as blocking, bypassing, filtering, timing, coupling, and decoupling. It has a capacitance tolerance of ±10% and is rated for a maximum DC voltage of 400V and an AC voltage of 200V. The capacitor is encapsulated in a plastic-wrapped, epoxy resin-sealed, flame-retardant construction, ensuring durability and reliability. It is suitable for through-hole mounting and complies with RoHS standards. The operational life exceeds 300,000 hours at 40°C with a failure rate of less than 2 FIT. This component is supplied loose in a box, taped on an ammopack, or on a reel, providing flexibility in handling and assembly.
10000pF Film Capacitor 200V 400V Polyester, Metallized Axial
Vishay MKT1813310405 Film Capacitor
Vishay MKT1813310405 Film Capacitor
CAP FILM 10000PF 10% 400VDC AXL
CAP FILM 10000PF 10% 400VDC AXL
CAP, 0.01UF, 400V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5171-ND | 1854280 | MKT1813310405 | MKT1813310405 | 65C1127 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.01Uf, 400V, Film, Axial; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Metallized PET |