Vishay Precision Group Film Capacitors MKT1813222634

Description
2200pF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
2200pF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1813222634-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813222634-ND
Film Capacitors MKT1813222634-ND
2200pF Film Capacitor 220V 630V Polyester, Metallized Axial

2200pF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Capacitor Poly Film, 2200Pf, 630V, 5%, Axial, Full Reel; Dielectric Type Vishay - 08J5264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 2200Pf, 630V, 5%, Axial, Full Reel; Dielectric Type Vishay
08J5264
Capacitor Poly Film, 2200Pf, 630V, 5%, Axial, Full Reel; Dielectric Type Vishay 08J5264
CAPACITOR POLY FILM, 2200PF, 630V, 5%, AXIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLY FILM, 2200PF, 630V, 5%, AXIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1813222634 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813222634
Capacitors - Film Capacitors MKT1813222634
CAP FILM 2200PF 5% 630VDC AXIAL

CAP FILM 2200PF 5% 630VDC AXIAL

Supplier's Site
Film Capacitors - MKT1813222634 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813222634
Film Capacitors MKT1813222634
CAP FILM 2200PF 5% 630VDC AXIAL

CAP FILM 2200PF 5% 630VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1813222634-ND 08J5264 MKT1813222634 MKT1813222634
Product Name Film Capacitors Capacitor Poly Film, 2200Pf, 630V, 5%, Axial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers